Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 2.7V |
---|---|
Input Voltage Max | 24V |
Output Current | 50A |
Output Voltage Min | - |
Output Voltage Max | - |
DC / DC Converter IC Case | PowerPAK MLP55 |
No. of Pins | 31Pins |
Switching Frequency Max | 1.5MHz |
Product Range | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SiC638 |
SVHC | No SVHC (27-Jun-2018) |
Dc/Dc Conv, 1.5Mhz, Powerpak Mlp55-31 | Newark Electronics |
DC/DC CONV, 1.5MHZ, POWERPAK MLP55-31 | element14 |
MOSFET Gate Driver Synchronous Buck Single-Channel 3.3V 50A 35-Pin PowerPAK | Avnet America |
50A VRPOWER IPS MLP55-31 PPAK | TTI Europe |
Where can I find additional details, specifications and documents for a SIC638ACD-T1-GE3?
Additional datasheets, footprints and schematics for SIC638ACD-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIC638ACD-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIC638ACD-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIC638ACD-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIC638ACD-T1-GE3 fall under?
The SIC638ACD-T1-GE3 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to SIC638ACD-T1-GE3 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIC638ACD-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIC638ACD-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIC638ACD-T1-GE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for SIC638ACD-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIC638ACD-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIC638ACD-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIC638ACD-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.