Status: | Unknown |
---|---|
Series: | SiC461, SiC462, SiC463, SiC464 |
RoHS: | Compliant |
Prices starting from US$1.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.11
|
2,454
in stock
|
Buy Now | |
TTI Europe
from US$1.81
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$1.85
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.81
|
2,511
in stock
|
Buy Now | |
element14
from US$2.22
|
2,454
in stock
|
Buy Now | |
Rutronik
from US$2.56
|
-
|
Buy Now | |
Avnet America
from US$2.71
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Versatile |
Single supply operation from 4.5 V to 60 V input voltage |
Adjustable output voltage down to 0.8 V |
Application Notes |
---|
Application Note |
Datasheet |
---|
SiC461, SiC462, SiC463, SiC464 |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Product Literature |
---|
microBUCK® and microBRICK® DC/DC Regulators |
Selector Guide |
Did You Know |
Infographic |
Reliability Data |
---|
Silicon Technology Reliability |
Support Tools |
---|
SiC461, SiC462, SiC471, SiC472 |
SiC463, SiC464, SiC473, SiC474 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
4.5 - 60V INPUT 3A MICROBUCK | TTI Europe |
60 V 4 A 1 Output Adjustable microBUCK« DC/DC Converter - PowerPAK« MLP55-27 | Future Electronics |
Dc/Dc Conv, Sync Buck, 2Mhz, 105Deg C | Newark Electronics |
DC/DC CONV, SYNC BUCK, POWERPAK MLP55-27 | element14 |
DC-DC 60V 4A D MLP5515 SMD | Rutronik |
Conv DC to DC Single Step Down 4.5V to 60V 27-Pin PowerPAK MLP55 | Avnet America |
Where can I find additional details, specifications and documents for a SIC463ED-T1-GE3?
Additional datasheets, footprints and schematics for SIC463ED-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIC463ED-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIC463ED-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIC463ED-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIC463ED-T1-GE3 fall under?
The SIC463ED-T1-GE3 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SIC463ED-T1-GE3 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIC463ED-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIC463ED-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SIC463ED-T1-GE3 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SIC463ED-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIC463ED-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIC463ED-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIC463ED-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.