Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
11,290
in stock
|
Buy Now | |
element14
from US$0.20
|
11,290
in stock
|
Buy Now | |
Farnell
from US$0.20
|
11,290
in stock
|
Buy Now | |
Rutronik
from US$0.26
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N and P Channel |
---|---|
Continuous Drain Current Id | 4.5A |
Drain Source Voltage Vds | 12V |
On Resistance Rds(on) | 0.023ohm |
Rds(on) Test Voltage Vgs | 4.5V |
No. of Pins | 6Pins |
Mosfet, Dual/Comp/12V/4.5A/Powerpak Sc70 Rohs Compliant: Yes |Vishay SIA537EDJ-T1-GE3 | Newark Electronics |
MOSFET, DUAL/COMP/12V/4.5A/POWERPAK SC70 | element14 |
N/P-CH12V/20V PowerPAKSC70 | Rutronik |
N/P-Ch PPAK SC-70 12/20 V 28/54mohms @ 4 | RS |
N-Ch/P-Ch 12 V/20 V 28 mOhm/54 mOhm SMT TrenchFET« Power Mosfet - SC-70 | Future Electronics |
Trans MOSFET N/P-CH 12V/20V 4.5A/4.5A 6-Pin PowerPAK SC-70 T/R | Avnet America |
N/P-CH 12/20V PPAKSC70 | TTI Europe |
Where can I find additional details, specifications and documents for a SIA537EDJ-T1-GE3?
Additional datasheets, footprints and schematics for SIA537EDJ-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIA537EDJ-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIA537EDJ-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIA537EDJ-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIA537EDJ-T1-GE3 fall under?
The SIA537EDJ-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIA537EDJ-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIA537EDJ-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIA537EDJ-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIA537EDJ-T1-GE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and RS have stock available or on a lead time for SIA537EDJ-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIA537EDJ-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIA537EDJ-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIA537EDJ-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.