Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
6,280
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
785,000
in stock
|
Buy Now | |
element14
from US$0.44
|
39,170
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
39,126
in stock
|
Buy Now | |
Farnell
from US$0.44
|
39,126
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
37,500
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
25,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.38
|
18,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.63
|
12,863
in stock
|
Buy Now | |
RS Americas
from US$0.60
|
5,000
in stock
|
Buy Now | |
Rutronik
from US$0.31
|
2,500
in stock
|
Buy Now | |
Conrad
from US$1.16
|
29
in stock
|
Buy Now | |
EBV Elektronik
-
|
107,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.35
|
-
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 5.3A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.046ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 3.1W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Continuous Drain Current Id N Channel | 5.3A |
Current Id Max | 5.3A |
Drain Source Voltage Vds N Channel | 60V |
Module Configuration | Dual |
On Resistance Rds(on) N Channel | 0.058ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
SI9945BDY Series 60V 0.058 Ohm 20nC Dual N-Channel Surface Mount Mosfet - SOIC-8 | Future Electronics |
MOSFET, NN CH, 60V, 5.3A, 8SOIC | element14 |
Mosfet, Dual N Ch, 60V, 5.3A, Soic8 Rohs Compliant: Yes |Vishay SI9945BDY-T1-GE3 | Newark Electronics |
N-CH DUAL 60V SO-8 | TTI Europe |
Transistor MOSFET Array Dual N-CH 60V 5.3A 8-Pin SOIC T/R | Avnet America |
2xN-Ch 60V 5,3A 2,0W 0,058R SO8 | Schukat Electronic |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET Dual N-Ch 60V 5.3A/4.7A SOIC8 | RS |
MOSFET, Dual N-Ch, Vds 60V, Vgs +/- 20V, Rds(on) 46mohm, Id 5.3, SO-8, Pd 3.1W | Siliconix / Vishay SI9945BDY-T1-GE3 | RS Americas |
DUAL N-CH 60V 5,3A 58mOhm SO-8 | Rutronik |
Enclosure type (semiconductors): SOIC 8 | Conrad |
Where can I find additional details, specifications and documents for a SI9945BDY-T1-GE3?
Additional datasheets, footprints and schematics for SI9945BDY-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI9945BDY-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI9945BDY-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI9945BDY-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI9945BDY-T1-GE3 fall under?
The SI9945BDY-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI9945BDY-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI9945BDY-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI9945BDY-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI9945BDY-T1-GE3 have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and TTI Europe have stock available or on a lead time for SI9945BDY-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI9945BDY-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI9945BDY-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI9945BDY-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.