Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
2,320
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
27,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
22,500
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
22,500
in stock
|
Buy Now | |
element14
from US$0.82
|
22,083
in stock
|
Buy Now | |
Farnell
from US$0.50
|
22,083
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
4,044
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
2,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.32
|
850
in stock
|
Buy Now | |
EBV Elektronik
-
|
100,000
in stock
|
Buy Now | |
Rutronik
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.92
|
-
|
Buy Now | |
Avnet Asia
from US$0.68
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -4.7A |
Drain Source Voltage Vds | -60V |
On Resistance Rds(on) | 0.1ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -3V |
Power Dissipation Pd | 5W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Single P-Channel 60 V 2.4 W 22 nC Silicon Surface Mount Mosfet - SOIC-8 | Future Electronics |
Mosfet, P Channel, -60V, -4.7A, Soic-8, Full Reel | Newark Electronics |
Trans MOSFET P-CH 60V 3.2A 8-Pin SOIC N T/R | Avnet America |
MOSFET, P CH, 60V, 4.7A, 8SOIC | element14 |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
P-CH SINGLE -60V SO-8 | TTI Europe |
Trans MOSFET P-CH 60V 3.2An | RS |
P-Ch 60V 4,7A 2,4W 0,12R SO8 | Schukat Electronic |
P-CH 60V 4,7A 100mOhm SO-8 | Rutronik |
MOSFET, P-Ch, Vds -60V, Vgs +/- 20V, Rds(on) 150mohm, Id 4.7A, SO-8, Pd 5W | Siliconix / Vishay SI9407BDY-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SI9407BDY-T1-GE3?
Additional datasheets, footprints and schematics for SI9407BDY-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI9407BDY-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI9407BDY-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI9407BDY-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI9407BDY-T1-GE3 fall under?
The SI9407BDY-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI9407BDY-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI9407BDY-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI9407BDY-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI9407BDY-T1-GE3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SI9407BDY-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI9407BDY-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI9407BDY-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI9407BDY-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.