Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | Differential |
---|---|
Bandwidth | 25MHz |
Input Voltage Max | 1.4kV |
Test Probe Attenuation | 20 |
For Use With | All Makes & Models of Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
PROBE, DIFFERENTIAL, ACTIVE | element14 |
Active Differential Probe, 25Mhz, Osc | Newark Electronics |
Where can I find additional details, specifications and documents for a SI 9002?
Additional datasheets, footprints and schematics for SI 9002 are listed on our Part Details page. You can also find images and similar parts to SI 9002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI 9002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI 9002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI 9002 fall under?
The SI 9002 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to SI 9002 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI 9002 you can contact the distributor directly for product support, shipping queries etc.
Is the SI 9002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI 9002 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SI 9002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI 9002 often in real-time on the comparison pages.
What if I can't find stock of SI 9002?
You can fill out our help required form which you can use to request a quote for SI 9002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.