Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Silicon Laboratories |
---|---|
Silicon Core Number | Si8752 |
Kit Application Type | Drivers |
Application Sub Type | FET Driver |
Kit Contents | Eval Board Si8752 Information Card |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Eval Board, Isolated Fet Driver | Newark Electronics |
Where can I find additional details, specifications and documents for a SI8752-KIT?
Additional datasheets, footprints and schematics for SI8752-KIT are listed on our Part Details page. You can also find images and similar parts to SI8752-KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI8752-KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI8752-KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI8752-KIT fall under?
The SI8752-KIT is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to SI8752-KIT when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI8752-KIT you can contact the distributor directly for product support, shipping queries etc.
Is the SI8752-KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI8752-KIT have stock available?
Authorised distributors including RS, Newark Electronics, Farnell and Richardson RFPD have stock available or on a lead time for SI8752-KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI8752-KIT often in real-time on the comparison pages.
What if I can't find stock of SI8752-KIT?
You can fill out our help required form which you can use to request a quote for SI8752-KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.