Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
4,688
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
39,000
in stock
|
Buy Now | |
element14
from US$0.52
|
4,797
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
4,688
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
2,963
in stock
|
Buy Now | |
CoreStaff
from US$0.46
|
2,900
in stock
|
Buy Now | |
RS
from US$0.35
|
1,700
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Rutronik
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
Avnet Asia
from US$0.65
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 20V |
Continuous Drain Current Id | 10A |
On Resistance Rds(on) | 0.0135ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1V |
RoHS Compliant | Yes |
Dual N-Channel 20 V 0.0164 Ohm 23 W Surface Mount Power Mosfet - PowerPAK-1212-8 | Future Electronics |
DUAL MOSFET,N-CH, 20V/25A, POWERPAK 1212 | element14 |
Mosfet, N-Ch, 20V, 25A, Powerpak 1212 | Newark Electronics |
N-Ch PowerPAK Mosfet | RS |
Transistor MOSFET Array Dual N-CH 20V 25A 8-Pin PowerPAK 1212 T/R | EBV Elektronik |
DUAL N-CH 20V 25A PPAK1212-8 | Rutronik |
SI7232DN-T1-GE3 Dual N-channel MOSFET Transistor,24 A,20V,8-Pin PowerPAK 1212 | Siliconix / Vishay SI7232DN-T1-GE3 | RS Americas |
N-CH DUAL 20V PPAK 1212-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SI7232DN-T1-GE3.?
Additional datasheets, footprints and schematics for SI7232DN-T1-GE3. are listed on our Part Details page. You can also find images and similar parts to SI7232DN-T1-GE3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7232DN-T1-GE3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7232DN-T1-GE3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7232DN-T1-GE3. fall under?
The SI7232DN-T1-GE3. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI7232DN-T1-GE3. when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7232DN-T1-GE3. you can contact the distributor directly for product support, shipping queries etc.
Is the SI7232DN-T1-GE3. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SI7232DN-T1-GE3. have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Chip One Stop have stock available or on a lead time for SI7232DN-T1-GE3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7232DN-T1-GE3. often in real-time on the comparison pages.
What if I can't find stock of SI7232DN-T1-GE3.?
You can fill out our help required form which you can use to request a quote for SI7232DN-T1-GE3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.