Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hall Effect Type | Omnipolar |
---|---|
Operate Point Typ | - |
Release Point Typ | - |
Supply Voltage Min | 2.25V |
Supply Voltage Max | 5.5V |
Sensor Case Style | TO-92 |
No. of Pins | 3 Pin |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 6 - Time on Label |
SVHC | No SVHC (27-Jun-2018) |
HALL EFFECT SWITCH, TO-92, 5.5V | element14 |
Hall Effect Switch, To-92, 5.5V | Newark Electronics |
Where can I find additional details, specifications and documents for a SI7211-B-00-IB?
Additional datasheets, footprints and schematics for SI7211-B-00-IB are listed on our Part Details page. You can also find images and similar parts to SI7211-B-00-IB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7211-B-00-IB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7211-B-00-IB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7211-B-00-IB fall under?
The SI7211-B-00-IB is listed under Silicon Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to SI7211-B-00-IB when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7211-B-00-IB you can contact the distributor directly for product support, shipping queries etc.
Is the SI7211-B-00-IB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI7211-B-00-IB have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SI7211-B-00-IB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7211-B-00-IB often in real-time on the comparison pages.
What if I can't find stock of SI7211-B-00-IB?
You can fill out our help required form which you can use to request a quote for SI7211-B-00-IB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.