Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
No stock
|
Buy Now |
Hall Effect Type | Latching |
---|---|
Operate Point Typ | 0.0014T |
Release Point Typ | -0.0006T |
Supply Voltage Min | 3.3V |
Supply Voltage Max | 26.5V |
Sensor Case Style | SOT-23 |
No. of Pins | 5 Pin |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (12-Jan-2017) |
HALL EFFECT LATCH, AEC-Q100, SOT-23-3 | Farnell |
Where can I find additional details, specifications and documents for a SI7206-B-00-IV?
Additional datasheets, footprints and schematics for SI7206-B-00-IV are listed on our Part Details page. You can also find images and similar parts to SI7206-B-00-IV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7206-B-00-IV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7206-B-00-IV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7206-B-00-IV fall under?
The SI7206-B-00-IV is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SI7206-B-00-IV when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7206-B-00-IV you can contact the distributor directly for product support, shipping queries etc.
Is the SI7206-B-00-IV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI7206-B-00-IV have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SI7206-B-00-IV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7206-B-00-IV often in real-time on the comparison pages.
What if I can't find stock of SI7206-B-00-IV?
You can fill out our help required form which you can use to request a quote for SI7206-B-00-IV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.