Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
No stock
|
Buy Now |
Hall Effect Type | Latching |
---|---|
Operate Point Typ | 0.0014T |
Release Point Typ | -0.0006T |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 5.5V |
Sensor Case Style | TO-92 |
No. of Pins | 3 Pin |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 6 - Time on Label |
SVHC | No SVHC (27-Jun-2018) |
HALL EFFECT LATCH, OMNIPOLAR, 5.5V | Farnell |
Where can I find additional details, specifications and documents for a SI7202-B-04-IB?
Additional datasheets, footprints and schematics for SI7202-B-04-IB are listed on our Part Details page. You can also find images and similar parts to SI7202-B-04-IB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7202-B-04-IB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7202-B-04-IB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7202-B-04-IB fall under?
The SI7202-B-04-IB is listed under Silicon Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to SI7202-B-04-IB when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7202-B-04-IB you can contact the distributor directly for product support, shipping queries etc.
Is the SI7202-B-04-IB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI7202-B-04-IB have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SI7202-B-04-IB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7202-B-04-IB often in real-time on the comparison pages.
What if I can't find stock of SI7202-B-04-IB?
You can fill out our help required form which you can use to request a quote for SI7202-B-04-IB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.