Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
6,000
in stock
|
Buy Now | |
RS
from US$0.58
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.79
|
-
|
Buy Now | |
element14
from US$0.48
|
-
|
Buy Now | |
TTI Europe
from US$0.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 20V |
Continuous Drain Current Id | 5.2A |
On Resistance Rds(on) | 0.0165ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1.6V |
RoHS Compliant | No |
Channel Type:Dual N Channel | Newark Electronics |
Transistor MOSFET Array Dual N-CH 20V 5.2A 8-Pin TSSOP T/R | Avnet America |
Dual N-Ch Mosfet | RS |
Dual N-Channel 20 V 0.022 Ohms Surface Mount Power Mosfet - TSSOP-8 | Future Electronics |
SI6968BEDQ-T1-E3 N-channel MOSFET Module, 5.2 A, 20 V, 8-Pin TSSOP | Siliconix / Vishay SI6968BEDQ-T1-E3 | RS Americas |
MOSFET, DUAL N CHANNEL, 20V, 5.2A, TSSOP-8 | element14 |
N-CH DUAL 20V TSSOP-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SI6968BEDQ-T1-E3.?
Additional datasheets, footprints and schematics for SI6968BEDQ-T1-E3. are listed on our Part Details page. You can also find images and similar parts to SI6968BEDQ-T1-E3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI6968BEDQ-T1-E3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI6968BEDQ-T1-E3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI6968BEDQ-T1-E3. fall under?
The SI6968BEDQ-T1-E3. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI6968BEDQ-T1-E3. when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI6968BEDQ-T1-E3. you can contact the distributor directly for product support, shipping queries etc.
Is the SI6968BEDQ-T1-E3. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI6968BEDQ-T1-E3. have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Future Electronics and RS Americas have stock available or on a lead time for SI6968BEDQ-T1-E3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI6968BEDQ-T1-E3. often in real-time on the comparison pages.
What if I can't find stock of SI6968BEDQ-T1-E3.?
You can fill out our help required form which you can use to request a quote for SI6968BEDQ-T1-E3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.