Status: | Unknown |
---|---|
Series: | Si5935CDC |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
element14
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
Farnell
from US$0.24
|
-
|
Buy Now |
TrenchFET® power MOSFET |
100 % Rg tested |
Application Notes |
---|
Package Application Note AN818 |
Datasheet |
---|
Si5935CDC |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
Application Note 826 |
AN812 |
Packaging Information |
---|
Reel Information |
PACK-0007-13 |
Tape Information |
Package Drawings |
---|
5547 |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
Tech Tip |
---|
Specification Comparison |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
P-CH DUAL -20V CHIPFET | TTI Europe |
Trans MOSFET P-CH 20V 3.1A | RS |
Dual P-Channel 20 V 100 mO 11 nC Surface Mount Mosfet - 1206-8 ChipFET | Future Electronics |
Transistor MOSFET Array Dual P-CH 20V 4A 8-Pin Chip FET T/R | EBV Elektronik |
Mosfet, Dual P Channel, -20V, -4A, Chipfet-8 | Newark Electronics |
SI5935CDC-T1-GE3 Dual P-channel MOSFET Transistor,3.8 A,20V,8-Pin 1206 ChipFET | Siliconix / Vishay SI5935CDC-T1-GE3 | RS Americas |
MOSFET, DUAL P-CH, -20V, -4A, CHIPFET | element14 |
Where can I find additional details, specifications and documents for a SI5935CDC-T1-GE3?
Additional datasheets, footprints and schematics for SI5935CDC-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI5935CDC-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI5935CDC-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI5935CDC-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI5935CDC-T1-GE3 fall under?
The SI5935CDC-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI5935CDC-T1-GE3 when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI5935CDC-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI5935CDC-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI5935CDC-T1-GE3 have stock available?
Authorised distributors including TTI Europe, RS, Future Electronics, EBV Elektronik and Newark Electronics have stock available or on a lead time for SI5935CDC-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI5935CDC-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI5935CDC-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI5935CDC-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.