Status: | Unknown |
---|---|
Series: | SI501 Series |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
No stock
|
Buy Now |
Programmable Frequency Min | 32kHz |
---|---|
Programmable Frequency Max | 100MHz |
Frequency Stability + / - | 20ppm |
Oscillator Case | SMD 3.2mm x 2.5mm |
Supply Voltage Nom | 3.3V |
Product Range | SI501 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | CMOS |
Frequency Max | 100MHz |
Frequency Min | 32kHz |
Frequency Stability | ± 20ppm |
No. of Pins | 4Pins |
Oscillator Mounting | SMD |
Supply Voltage Max | 3.3V |
Supply Voltage Min | 1.8V |
CMEMS OSC BLANK, PROG, 0.032-100MHZ, SMD | Farnell |
Where can I find additional details, specifications and documents for a SI501-PROG-CAX?
Additional datasheets, footprints and schematics for SI501-PROG-CAX are listed on our Part Details page. You can also find images and similar parts to SI501-PROG-CAX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI501-PROG-CAX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI501-PROG-CAX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI501-PROG-CAX fall under?
The SI501-PROG-CAX is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to SI501-PROG-CAX when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI501-PROG-CAX you can contact the distributor directly for product support, shipping queries etc.
Is the SI501-PROG-CAX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI501-PROG-CAX have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SI501-PROG-CAX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI501-PROG-CAX often in real-time on the comparison pages.
What if I can't find stock of SI501-PROG-CAX?
You can fill out our help required form which you can use to request a quote for SI501-PROG-CAX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.