Status: | Unknown |
---|---|
Series: | Si4946BEY |
RoHS: | Compliant |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.03
|
2,390
in stock
|
Buy Now | |
TTI Europe
from US$0.53
|
40,000
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
17,500
in stock
|
Buy Now | |
Rutronik
from US$0.48
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
1,455
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
1,126
in stock
|
Buy Now | |
element14
from US$0.77
|
90
in stock
|
Buy Now | |
Farnell
from US$0.67
|
90
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
RS Americas
from US$1.21
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Application Notes |
---|
Application Note AN808 |
Datasheet |
---|
Si4946BEY |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
PACK-0007-6 |
Tape Information |
Package Drawings |
---|
5498 |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
Tech Tip |
---|
Specification Comparison: |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
N-CH DUAL 60V SO-8 | TTI Europe |
DUAL N-CH MOSFET SO-8 60V 41MOHM @ 10V 175C- LEAD(PB) AND HALOGEN FREE | Future Electronics |
Dual N-CH 60V 6,5A 33mOhm SO-8 | Rutronik |
Dual N-Channel 60-V (D-S) Mosfet Rohs Compliant: No |Vishay SI4946BEY-T1-GE3 | Newark Electronics |
Transistor MOSFET Array Dual N-CH 60V 6.5A 8-Pin SOIC T/R | Avnet America |
MOSFET Dual N-Ch 60V 5.3A 175C SOIC8 | RS |
Transistor: N-MOSFET x2 | Transfer Multisort Elektronik |
MOSFET, DUAL N-CH, 60V, 6.5A, SOIC | element14 |
SI4946BEY-T1-GE3 Dual N-channel MOSFET Transistor, 6.5 A, 60 V, 8-Pin SOIC | Siliconix / Vishay SI4946BEY-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SI4946BEY-T1-GE3?
Additional datasheets, footprints and schematics for SI4946BEY-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI4946BEY-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4946BEY-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4946BEY-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI4946BEY-T1-GE3 fall under?
The SI4946BEY-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI4946BEY-T1-GE3 when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4946BEY-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI4946BEY-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI4946BEY-T1-GE3 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for SI4946BEY-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4946BEY-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI4946BEY-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI4946BEY-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.