Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 425MHz |
---|---|
Frequency Max | 525MHz |
RF / IF Modulation | FSK GFSK GMSK MSK OOK |
Data Rate | 500Kbps |
Receiving Current | 13.7mA |
RF IC Case Style | HQFN |
No. of Pins | 20Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.8V |
Transmitting Current | 75mA |
Output Power (dBm) | 20dBm |
Sensitivity dBm | -124dBm |
RF Transceiver Applications | China Smart Meters |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
Rf Transceiver, 425-525Mhz, Hqfn-20 | Newark Electronics |
RF TRANSCEIVER, 425-525MHZ, HQFN-20 | element14 |
+13 dBm sub-GHz Transceiver | Symmetry Electronics |
Where can I find additional details, specifications and documents for a SI4438-C2A-GM?
Additional datasheets, footprints and schematics for SI4438-C2A-GM are listed on our Part Details page. You can also find images and similar parts to SI4438-C2A-GM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4438-C2A-GM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4438-C2A-GM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI4438-C2A-GM fall under?
The SI4438-C2A-GM is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to SI4438-C2A-GM when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4438-C2A-GM you can contact the distributor directly for product support, shipping queries etc.
Is the SI4438-C2A-GM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI4438-C2A-GM have stock available?
Authorised distributors including Newark Electronics, element14, Symmetry Electronics and Farnell have stock available or on a lead time for SI4438-C2A-GM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4438-C2A-GM often in real-time on the comparison pages.
What if I can't find stock of SI4438-C2A-GM?
You can fill out our help required form which you can use to request a quote for SI4438-C2A-GM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.