Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 25V |
Continuous Drain Current Id | 7.3A |
On Resistance Rds(on) | 0.02ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.2V |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a SI4200DY-T1-GE3.?
Additional datasheets, footprints and schematics for SI4200DY-T1-GE3. are listed on our Part Details page. You can also find images and similar parts to SI4200DY-T1-GE3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4200DY-T1-GE3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4200DY-T1-GE3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI4200DY-T1-GE3. fall under?
The SI4200DY-T1-GE3. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI4200DY-T1-GE3. when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4200DY-T1-GE3. you can contact the distributor directly for product support, shipping queries etc.
Is the SI4200DY-T1-GE3. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI4200DY-T1-GE3. have stock available?
There is no stock from authorised distributors for SI4200DY-T1-GE3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4200DY-T1-GE3. often in real-time on the comparison pages.
What if I can't find stock of SI4200DY-T1-GE3.?
You can fill out our help required form which you can use to request a quote for SI4200DY-T1-GE3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.