Status: | Unknown |
---|---|
Series: | TrenchFET Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
603
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
2,909
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
2,482
in stock
|
Buy Now | |
element14
from US$0.22
|
603
in stock
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 12V |
Current Limit | 2.8A |
On State Resistance | 0.106ohm |
Distribution Switch Case Style | TSOP |
No. of Pins | 6Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Product Range | TrenchFET Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (20-Jun-2016) |
3.9A 12V LOAD ST W LSHIFT | TTI Europe |
Power Switch Hi Side 2.8A 6-Pin TSOP T/R | Avnet America |
Dual N / P-Channel 12 V 0.054 O Surface Mount Mosfet Load Switch - TSOP-6 | Future Electronics |
Power Load Switch, 12V, Tsop-6 | Newark Electronics |
IC: power switch | Transfer Multisort Elektronik |
POWER LOAD SWITCH, 12V, TSOP-6 | element14 |
SI3865DDV-T1-GE3 Dual N/P-channel SiC MOSFET Transistor, 2.8 A, 12 V, 6-Pin TSOP | Siliconix / Vishay SI3865DDV-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SI3865DDV-T1-GE3?
Additional datasheets, footprints and schematics for SI3865DDV-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI3865DDV-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI3865DDV-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI3865DDV-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI3865DDV-T1-GE3 fall under?
The SI3865DDV-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to SI3865DDV-T1-GE3 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI3865DDV-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI3865DDV-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI3865DDV-T1-GE3 have stock available?
Authorised distributors including TTI Europe, Avnet America, Future Electronics, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for SI3865DDV-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI3865DDV-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI3865DDV-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI3865DDV-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.