Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
8,875
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
30,000
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
21,000
in stock
|
Buy Now | |
Avnet America
-
|
27,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
-
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Farnell
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4.6A |
Drain Source Voltage Vds | 80V |
On Resistance Rds(on) | 0.077ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | - |
Power Dissipation Pd | 3.6W |
Transistor Case Style | TSOP |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Min | -55°C |
N-Channel 80 V 4.6 A 93 mO 3.6 W Surface Mount Power Mosfet - TSOP-6 | Future Electronics |
N-CH SINGLE 80V TSOP-6 | TTI Europe |
N-channel MOSFET 80V 4.6A 93mOhm SOT-23 | RS |
Trans MOSFET N-CH 80V 4.6A 6-Pin TSOP T/R | Avnet America |
N-CH 80V 4,6A 93mOhm TSOP-6 | Rutronik |
N-Channel 80-V (D-S) Mosfet |Vishay SI3476DV-T1-GE3 | Newark Electronics |
MOSFET, N CH, 80V, 4.6A, TSOP-6 | Farnell |
Where can I find additional details, specifications and documents for a SI3476DV-T1-GE3?
Additional datasheets, footprints and schematics for SI3476DV-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI3476DV-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI3476DV-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI3476DV-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI3476DV-T1-GE3 fall under?
The SI3476DV-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI3476DV-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI3476DV-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI3476DV-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI3476DV-T1-GE3 have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Avnet America and EBV Elektronik have stock available or on a lead time for SI3476DV-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI3476DV-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI3476DV-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI3476DV-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.