Status: | Unknown |
---|---|
Series: | TrenchFET Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
2,300
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
177,000
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
132,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
2,720
in stock
|
Buy Now | |
element14
from US$0.12
|
842
in stock
|
Buy Now | |
Farnell
from US$0.12
|
842
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5.9A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.025ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 1.7W |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | TrenchFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (20-Jun-2016) |
Si2374DS Series 20 V 0.030 Ohm SMT N-Channel MOSFET - SOT-23 (TO-236) | Future Electronics |
N-CH SINGLE 20V TO236 | TTI Europe |
N-Channel 20-V (D-S) Mosfet Rohs Compliant: No |Vishay SI2374DS-T1-GE3 | Newark Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-channel MOSFET 20V 5.9A 30mOhm SOT-23 | RS |
MOSFET, N-CH, 20V, 5.9A, SOT-23 | element14 |
Trans MOSFET N-CH 20V 4.5A 3-Pin TO-236 T/R | EBV Elektronik |
N-CHANNEL-FET 5,9A 20V SOT23 | Rutronik |
Where can I find additional details, specifications and documents for a SI2374DS-T1-GE3?
Additional datasheets, footprints and schematics for SI2374DS-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI2374DS-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI2374DS-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2374DS-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI2374DS-T1-GE3 fall under?
The SI2374DS-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI2374DS-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI2374DS-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI2374DS-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI2374DS-T1-GE3 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for SI2374DS-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI2374DS-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI2374DS-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI2374DS-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.