Status: | Unknown |
---|---|
Series: | TrenchFET Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
1,982
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
2,953
in stock
|
Buy Now | |
element14
from US$0.20
|
1,982
in stock
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 6A |
Drain Source Voltage Vds | 8V |
On Resistance Rds(on) | 0.014ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 800mV |
Power Dissipation Pd | 2.5W |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | TrenchFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (20-Jun-2016) |
N-Channel 8 V 0.017 Ohm 2.5 W Surface Mount Power Mosfet - SOT-23-3 | Future Electronics |
N-Channel 8-V (D-S) Mosfet Rohs Compliant: No |Vishay SI2342DS-T1-GE3 | Newark Electronics |
Trans MOSFET N-CH 8V 6A 3-Pin SOT-23 T/R | Avnet America |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, N-CH, 8V, 6A, SOT-23 | element14 |
N-CH SINGLE 8V TO236 | TTI Europe |
Where can I find additional details, specifications and documents for a SI2342DS-T1-GE3?
Additional datasheets, footprints and schematics for SI2342DS-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI2342DS-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI2342DS-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2342DS-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI2342DS-T1-GE3 fall under?
The SI2342DS-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI2342DS-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI2342DS-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI2342DS-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI2342DS-T1-GE3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Transfer Multisort Elektronik and element14 have stock available or on a lead time for SI2342DS-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI2342DS-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI2342DS-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI2342DS-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.