Status: | Unknown |
---|---|
Series: | Si2333CDS |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
No stock
|
Buy Now | |
Future Electronics
from US$0.16
|
42,000
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
33,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.21
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
2,191
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now |
TrenchFET® power MOSFET |
Application Notes |
---|
AN807 |
Datasheet |
---|
Si2333CDS |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Ordering Info |
---|
Low Voltage MOSFET Ordering Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
91-5209-x |
PACK-0007-2 |
Package Drawings |
---|
5479 |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
Tech Tip |
---|
Specification Comparison |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
P-Channel 12 V 0.039 Ohm 2.5 W Surface Mount Power Mosfet - SOT-23-3 | Future Electronics |
P-CH SINGLE -12V TO236 | TTI Europe |
Trans MOSFET P-CH 12V 5.1A 3-Pin SOT-23 T/R | Avnet Asia |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
P Channel Mosfet, -12V, 5.1A | Newark Electronics |
MOSFET, P-CH, 12V, 7.1A, SOT23 | Farnell |
Where can I find additional details, specifications and documents for a SI2333CDS-T1-GE3?
Additional datasheets, footprints and schematics for SI2333CDS-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI2333CDS-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI2333CDS-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2333CDS-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI2333CDS-T1-GE3 fall under?
The SI2333CDS-T1-GE3 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SI2333CDS-T1-GE3 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI2333CDS-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI2333CDS-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI2333CDS-T1-GE3 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Avnet Asia, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for SI2333CDS-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI2333CDS-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI2333CDS-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI2333CDS-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.