Status: | Unknown |
---|---|
Series: | TrenchFET Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
56
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
3,000
in stock
|
Buy Now | |
element14
from US$0.15
|
56
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 370mA |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 1.4ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 510mW |
Transistor Case Style | SOT-363 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | TrenchFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (20-Jun-2016) |
N-CH DUAL 60V SC-70-6 | TTI Europe |
Mosfet, Dual N Channel, 60V, 0.37A, Sot-363-6, Full Reel | Newark Electronics |
Si1926DL Series Dual N Channel 60 V 1.4 Ohm Surface Mount Power Mosfet - SOT-363 | Future Electronics |
Transistor MOSFET Array Dual N-CH 60V 0.37A 6-Pin SC-70 T/R | Avnet America |
MOSFET, DUAL N-CH, 60V, 0.34A, SOT-363 | element14 |
Dual N-CH 60V 0,37A SOT363 | Rutronik |
Where can I find additional details, specifications and documents for a SI1926DL-T1-E3?
Additional datasheets, footprints and schematics for SI1926DL-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI1926DL-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI1926DL-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI1926DL-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI1926DL-T1-E3 fall under?
The SI1926DL-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI1926DL-T1-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI1926DL-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI1926DL-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI1926DL-T1-E3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for SI1926DL-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI1926DL-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI1926DL-T1-E3?
You can fill out our help required form which you can use to request a quote for SI1926DL-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.