Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22,049.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$22,049.00
|
1
in stock
|
Buy Now |
Maximum Operating Distance | 100m |
---|---|
Display Size | 5" |
Display Resolution | 1640 x 1234 Pixels |
Frequency Range | 2kHz to 31kHz |
Industrial Acoustic Imaging Camera, 5" | Newark Electronics |
Where can I find additional details, specifications and documents for a SI124?
Additional datasheets, footprints and schematics for SI124 are listed on our Part Details page. You can also find images and similar parts to SI124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI124 fall under?
The SI124 is listed under Test & Measurement > Environmental & Mechanical Test > Sonic Imagers.
Can I view similar or alternative parts?
You can view similar parts to SI124 when available in the Sonic Imagers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI124 you can contact the distributor directly for product support, shipping queries etc.
Is the SI124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI124 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SI124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI124 often in real-time on the comparison pages.
What if I can't find stock of SI124?
You can fill out our help required form which you can use to request a quote for SI124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.