Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
2W | |
Input Voltage | 10.8-16.5VDC |
Output Voltage | -2000 |
Output Current | 1mA |
country of origin | JP |
ESD Sensitive | No |
Non-Isolated DC/DC Converters | Sager |
Where can I find additional details, specifications and documents for a SHV 12-2.0 K 1000N?
Additional datasheets, footprints and schematics for SHV 12-2.0 K 1000N are listed on our Part Details page. You can also find images and similar parts to SHV 12-2.0 K 1000N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHV 12-2.0 K 1000N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHV 12-2.0 K 1000N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHV 12-2.0 K 1000N fall under?
The SHV 12-2.0 K 1000N is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to SHV 12-2.0 K 1000N when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHV 12-2.0 K 1000N you can contact the distributor directly for product support, shipping queries etc.
Is the SHV 12-2.0 K 1000N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHV 12-2.0 K 1000N have stock available?
Authorised distributors including Sager have stock available or on a lead time for SHV 12-2.0 K 1000N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHV 12-2.0 K 1000N often in real-time on the comparison pages.
What if I can't find stock of SHV 12-2.0 K 1000N?
You can fill out our help required form which you can use to request a quote for SHV 12-2.0 K 1000N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.