Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Sensirion |
Silicon Core Number | SHT31 |
Application Sub Type | Temperature Sensor & Humidity Sensor |
Kit Contents | SHT31 Sensor LCD Display Push Button & BLE Module Battery Supports and Quick-Start Guide |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
DEV KIT, TEMPERATURE & HUMIDITY SENSOR | element14 |
Reference Design and Development Kit for Applications with SHT3x Sensors | Symmetry Electronics |
Where can I find additional details, specifications and documents for a SHT31 SMART GADGET?
Additional datasheets, footprints and schematics for SHT31 SMART GADGET are listed on our Part Details page. You can also find images and similar parts to SHT31 SMART GADGET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHT31 SMART GADGET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHT31 SMART GADGET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHT31 SMART GADGET fall under?
The SHT31 SMART GADGET is listed under Sensirion Parts.
Can I view similar or alternative parts?
You can view similar parts to SHT31 SMART GADGET when available in the Sensirion Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHT31 SMART GADGET you can contact the distributor directly for product support, shipping queries etc.
Is the SHT31 SMART GADGET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHT31 SMART GADGET have stock available?
Authorised distributors including Future Electronics, element14, Symmetry Electronics and Farnell have stock available or on a lead time for SHT31 SMART GADGET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHT31 SMART GADGET often in real-time on the comparison pages.
What if I can't find stock of SHT31 SMART GADGET?
You can fill out our help required form which you can use to request a quote for SHT31 SMART GADGET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.