| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Humidity Range | 0% to 100% Relative Humidity |
|---|---|
| Humidity Accuracy | ± 2% RH |
| Temperature Accuracy | ± 0.3°C |
| RH Response Time | 8s |
| Temperature Response Time | 30s |
| Sensor Interface Type | I2C |
| Accuracy % | 2% |
| Sensor Humidity & Temp 2%RH I2C DFN6 | RS |
| Humidity Sensor, 2 %, 3 V, 0% To 100% Relative Humidity, Dfn, 6, 5 S Rohs Compliant: Yes |Sensirion SHT21 | Newark Electronics |
| Humidity & Temperature Sensor I2C DFN6 | SOS electronic |
| SENSORÂ HUMID/TEMP | Micros |
Where can I find additional details, specifications and documents for a SHT21?
Additional datasheets, footprints and schematics for SHT21 are listed on our Part Details page. You can also find images and similar parts to SHT21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHT21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHT21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHT21 fall under?
The SHT21 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SHT21 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHT21 you can contact the distributor directly for product support, shipping queries etc.
Is the SHT21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHT21 have stock available?
Authorised distributors including RS, Newark Electronics, SOS electronic, Micros and Ozdisan have stock available or on a lead time for SHT21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHT21 often in real-time on the comparison pages.
What if I can't find stock of SHT21?
You can fill out our help required form which you can use to request a quote for SHT21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.