Status: | Unknown |
---|---|
Series: | SH Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
20,416
in stock
|
Buy Now | |
element14
from US$0.15
|
20,640
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
20,416
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
1,298
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 11Contacts |
Gender | Receptacle |
Product Range | SH Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
No. of Positions | 11Ways |
HOUSING, RECEPTACLE, SH, 11WAY, 1MM | element14 |
Connector, Housing, Socket, 1Mm, 11 Position | Newark Electronics |
SH Series 11 Position Single Row 1 mm Pitch with Protrusion Receptacle | Future Electronics |
Where can I find additional details, specifications and documents for a SHR-11V-S-B?
Additional datasheets, footprints and schematics for SHR-11V-S-B are listed on our Part Details page. You can also find images and similar parts to SHR-11V-S-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHR-11V-S-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHR-11V-S-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHR-11V-S-B fall under?
The SHR-11V-S-B is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SHR-11V-S-B when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHR-11V-S-B you can contact the distributor directly for product support, shipping queries etc.
Is the SHR-11V-S-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHR-11V-S-B have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for SHR-11V-S-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHR-11V-S-B often in real-time on the comparison pages.
What if I can't find stock of SHR-11V-S-B?
You can fill out our help required form which you can use to request a quote for SHR-11V-S-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.