Status: | Unknown |
---|---|
Series: | SH Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
16,000
in stock
|
Buy Now | |
element14
from US$0.18
|
108,581
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
87,286
in stock
|
Buy Now | |
Farnell
from US$0.09
|
80,682
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
10,119
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
5,970
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
4,082
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
2,024
in stock
|
Buy Now | |
Conrad
from US$0.27
|
1,544
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
1,050
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now |
Product Range | SH Series |
---|---|
Gender | Receptacle |
No. of Positions | 10Ways |
Pitch Spacing | 1mm |
For Use With | SSH-003T-P0.2-H Contacts |
SVHC | No SVHC (15-Jan-2019) |
Contact Resistance | 20mohm |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
Insulator Material | PBT (Polybutylene Terephthalate) Glass Filled |
Voltage Rating VAC | 50V |
Withstand Voltage | 500V |
CONNECTOR HOUSING, 10WAY | element14 |
Connector, Housing, Receptacle, 12 Position, 1Mm | Newark Electronics |
10 way crimp terminal housing,1mm pitch | RS |
| Heilind Electronics |
SH Series 10 Position Single Row 1.0 mm Pitch with protrusions Receptacle | Future Electronics |
Content: 1 pc(s) | Conrad |
Plug | Transfer Multisort Elektronik |
PITCH1.0MM,50V,AWG#32-28 | TTI Europe |
Where can I find additional details, specifications and documents for a SHR-10V-S-B?
Additional datasheets, footprints and schematics for SHR-10V-S-B are listed on our Part Details page. You can also find images and similar parts to SHR-10V-S-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHR-10V-S-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHR-10V-S-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHR-10V-S-B fall under?
The SHR-10V-S-B is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SHR-10V-S-B when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHR-10V-S-B you can contact the distributor directly for product support, shipping queries etc.
Is the SHR-10V-S-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHR-10V-S-B have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Heilind Electronics have stock available or on a lead time for SHR-10V-S-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHR-10V-S-B often in real-time on the comparison pages.
What if I can't find stock of SHR-10V-S-B?
You can fill out our help required form which you can use to request a quote for SHR-10V-S-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.