Status: | Unknown |
---|---|
Series: | SH Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
2,580
in stock
|
Buy Now | |
element14
from US$0.16
|
44,734
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
29,914
in stock
|
Buy Now | |
Farnell
from US$0.09
|
29,914
in stock
|
Buy Now | |
Conrad
from US$0.31
|
3,713
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
1,242
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
1,189
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
277
in stock
|
Buy Now |
Product Range | SH Series |
---|---|
Gender | Receptacle |
No. of Positions | 9Ways |
Pitch Spacing | 1mm |
For Use With | SSH-003T-P0.2-H Contacts |
SVHC | No SVHC (27-Jun-2018) |
Contact Resistance | 20mohm |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
Insulator Material | PBT (Polybutylene Terephthalate) Glass Filled |
Voltage Rating VAC | 50V |
Withstand Voltage | 500V |
CONNECTOR HOUSING, 9WAY | element14 |
Connector, Housing, Receptacle, 1Mm, 9 Position | Newark Electronics |
Content: 1 pc(s) | Conrad |
connector,multipole PCB use,SHR-09V-S-B | RS |
Connector Housing, SH Series, 9 Position, 1.0mm, Free Hanging, Crimp, Natural | Future Electronics |
| Heilind Electronics |
Where can I find additional details, specifications and documents for a SHR-09V-S-B?
Additional datasheets, footprints and schematics for SHR-09V-S-B are listed on our Part Details page. You can also find images and similar parts to SHR-09V-S-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHR-09V-S-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHR-09V-S-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHR-09V-S-B fall under?
The SHR-09V-S-B is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SHR-09V-S-B when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHR-09V-S-B you can contact the distributor directly for product support, shipping queries etc.
Is the SHR-09V-S-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHR-09V-S-B have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Conrad and RS have stock available or on a lead time for SHR-09V-S-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHR-09V-S-B often in real-time on the comparison pages.
What if I can't find stock of SHR-09V-S-B?
You can fill out our help required form which you can use to request a quote for SHR-09V-S-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.