Status: | Unknown |
---|---|
Series: | SH Series |
RoHS: | Unknown |
Prices starting from US$0.0456
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
4,180
in stock
|
Buy Now | |
element14
from US$0.14
|
158,887
in stock
|
Buy Now | |
Farnell
from US$0.06
|
150,614
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
133,875
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
46,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
14,241
in stock
|
Buy Now | |
Chip One Stop
from US$0.0456
|
6,131
in stock
|
Buy Now | |
Conrad
from US$0.18
|
3,312
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
2,848
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
560
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
10
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now |
Product Range | SH Series |
---|---|
Gender | Receptacle |
No. of Positions | 5Ways |
Pitch Spacing | 1mm |
For Use With | SSH-003T-P0.2-H Contacts |
SVHC | No SVHC (27-Jun-2018) |
Contact Resistance | 20mohm |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
Insulator Material | PBT (Polybutylene Terephthalate) Glass Filled |
Voltage Rating VAC | 50V |
Withstand Voltage | 500V |
HOUSING, CRIMP, RECEPTACLE, 1MM, 5WAY | element14 |
Wire To Board Connector, 5 Position, 1Mm | Newark Electronics |
PITCH1.0MM,1A,50V,AWG#32-#28 | TTI Europe |
SH HOUSING 65082800 | Heilind Electronics |
connector,multipole PCB use,SHR-05V-S-B | RS |
Content: 1 pc(s) | Conrad |
Plug | Transfer Multisort Elektronik |
Connector Housing | Amar Radio Corporation |
5 Position 1.00mm Receptacle Housing | Future Electronics |
Where can I find additional details, specifications and documents for a SHR-05V-S-B?
Additional datasheets, footprints and schematics for SHR-05V-S-B are listed on our Part Details page. You can also find images and similar parts to SHR-05V-S-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHR-05V-S-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHR-05V-S-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHR-05V-S-B fall under?
The SHR-05V-S-B is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SHR-05V-S-B when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHR-05V-S-B you can contact the distributor directly for product support, shipping queries etc.
Is the SHR-05V-S-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHR-05V-S-B have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, TTI Europe and Heilind Electronics have stock available or on a lead time for SHR-05V-S-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHR-05V-S-B often in real-time on the comparison pages.
What if I can't find stock of SHR-05V-S-B?
You can fill out our help required form which you can use to request a quote for SHR-05V-S-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.