Status: | Unknown |
---|---|
Series: | SH Series |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
103,065
in stock
|
Buy Now | |
element14
from US$0.19
|
122,137
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
103,065
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
7,455
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
2,000
in stock
|
Buy Now | |
Conrad
from US$0.32
|
1,849
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
1,739
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
1,661
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now |
Product Range | SH Series |
---|---|
Gender | Receptacle |
No. of Positions | 12Ways |
Pitch Spacing | 1mm |
For Use With | SSH-003T-P0.2-H Contacts |
SVHC | No SVHC (27-Jun-2018) |
Insulator Material | PBT (Polybutylene |
RoHS Compliant | Yes |
Housing, Receptacle, Sh, 12Way, 1Mm | Newark Electronics |
CONNECTOR | Heilind Electronics |
SH Series 12 Position Single Row 1 mm Pitch with Protrusion Receptacle | Future Electronics |
Content: 1 pc(s) | Conrad |
PITCH1.0MM,1A,50V,AWG#32-#28 | TTI Europe |
Where can I find additional details, specifications and documents for a SHR-12V-S-B?
Additional datasheets, footprints and schematics for SHR-12V-S-B are listed on our Part Details page. You can also find images and similar parts to SHR-12V-S-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHR-12V-S-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHR-12V-S-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHR-12V-S-B fall under?
The SHR-12V-S-B is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to SHR-12V-S-B when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHR-12V-S-B you can contact the distributor directly for product support, shipping queries etc.
Is the SHR-12V-S-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SHR-12V-S-B have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Heilind Electronics and Future Electronics have stock available or on a lead time for SHR-12V-S-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHR-12V-S-B often in real-time on the comparison pages.
What if I can't find stock of SHR-12V-S-B?
You can fill out our help required form which you can use to request a quote for SHR-12V-S-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.