Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Infineon |
---|---|
Silicon Core Number | BTS50015-1TAD |
Kit Application Type | Switch |
Application Sub Type | High Side Power Switch |
Kit Contents | Eval Board BTS50015-1TAD |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Infineon SHIELDBTS500151TADTOBO1 | RS |
SHIELD_BTS50015-1TAD | Rutronik |
Eval Board, Shield Protected Sw, Arduino | Newark Electronics |
EVAL BOARD, SHIELD PROTECTED SW, ARDUINO | element14 |
Where can I find additional details, specifications and documents for a SHIELDBTS500151TADTOBO1?
Additional datasheets, footprints and schematics for SHIELDBTS500151TADTOBO1 are listed on our Part Details page. You can also find images and similar parts to SHIELDBTS500151TADTOBO1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHIELDBTS500151TADTOBO1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHIELDBTS500151TADTOBO1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHIELDBTS500151TADTOBO1 fall under?
The SHIELDBTS500151TADTOBO1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to SHIELDBTS500151TADTOBO1 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHIELDBTS500151TADTOBO1 you can contact the distributor directly for product support, shipping queries etc.
Is the SHIELDBTS500151TADTOBO1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHIELDBTS500151TADTOBO1 have stock available?
Authorised distributors including Chip One Stop, RS, Rutronik, Newark Electronics and element14 have stock available or on a lead time for SHIELDBTS500151TADTOBO1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHIELDBTS500151TADTOBO1 often in real-time on the comparison pages.
What if I can't find stock of SHIELDBTS500151TADTOBO1?
You can fill out our help required form which you can use to request a quote for SHIELDBTS500151TADTOBO1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.