Status: | Unknown |
---|---|
Series: | SHF Series |
RoHS: | Unknown |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.01
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$2.63
|
656
in stock
|
Buy Now | |
Sager
from US$2.00
|
656
in stock
|
Buy Now | |
Avnet America
from US$2.58
|
-
|
Buy Now | |
element14
from US$2.58
|
-
|
Buy Now | |
Toby Electronics
from US$1.54
|
-
|
Buy Now | |
Farnell
from US$3.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Header |
Product Range | SHF Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Header, 1.27Mm, Smd, 2X13 Position | Newark Electronics |
Headers & Wire Housings Shrouded Terminal Strip, 0.050 pitch | Sager |
SHF 1.27mm SMT shrouded PCB header, 26P | RS |
Pin Header, Wire-to-Board, 1.27 mm, 2 Rows, 26 Contacts, Surface Mount, SHF | Avnet America |
CONNECTOR, HEADER, 26POS, 2ROW, 1.27MM | element14 |
Where can I find additional details, specifications and documents for a SHF-113-01-L-D-SM?
Additional datasheets, footprints and schematics for SHF-113-01-L-D-SM are listed on our Part Details page. You can also find images and similar parts to SHF-113-01-L-D-SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHF-113-01-L-D-SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHF-113-01-L-D-SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHF-113-01-L-D-SM fall under?
The SHF-113-01-L-D-SM is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SHF-113-01-L-D-SM when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHF-113-01-L-D-SM you can contact the distributor directly for product support, shipping queries etc.
Is the SHF-113-01-L-D-SM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHF-113-01-L-D-SM have stock available?
Authorised distributors including Newark Electronics, Sager, RS, Avnet America and element14 have stock available or on a lead time for SHF-113-01-L-D-SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHF-113-01-L-D-SM often in real-time on the comparison pages.
What if I can't find stock of SHF-113-01-L-D-SM?
You can fill out our help required form which you can use to request a quote for SHF-113-01-L-D-SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.