Status: | Unknown |
---|---|
Series: | SHDL Series |
RoHS: | Unknown |
Prices starting from US$41.77
Distributor | Stock | ||
---|---|---|---|
element14
from US$41.77
|
-
|
Buy Now |
Product Range | SHDL Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8, 8 |
Insulator Material | PE (Polyethylene) |
Insulator Colour | Yellow |
Terminal Material | Copper |
SVHC | No SVHC (07-Jul-2017) |
CRIMP TERMINAL, SPADE, HS, 4MM | element14 |
Where can I find additional details, specifications and documents for a SHDL5-4?
Additional datasheets, footprints and schematics for SHDL5-4 are listed on our Part Details page. You can also find images and similar parts to SHDL5-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHDL5-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHDL5-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHDL5-4 fall under?
The SHDL5-4 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to SHDL5-4 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHDL5-4 you can contact the distributor directly for product support, shipping queries etc.
Is the SHDL5-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHDL5-4 have stock available?
Authorised distributors including element14 have stock available or on a lead time for SHDL5-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHDL5-4 often in real-time on the comparison pages.
What if I can't find stock of SHDL5-4?
You can fill out our help required form which you can use to request a quote for SHDL5-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.