Status: | Unknown |
---|---|
Series: | HCH Series |
RoHS: | Unknown |
Product Range | HCH Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Contact Plating | Tin Plated Contacts |
For Use With | JST HCH Series 2.54mm Pitch Wire-to-Board Connectors |
Wire Size AWG Min | - |
Contact Material | Copper Alloy |
SVHC | No SVHC (12-Jan-2017) |
Contact HCH | RS |
PITCH 2.54MM,5A,14V,AWG#22-20 | TTI Europe |
CONTACT, SOCKET, 0.3-0.5MM2, CRIMP | Farnell |
Contact, Socket, 0.3-0.5Mm2, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a SHCM-A03T-P025?
Additional datasheets, footprints and schematics for SHCM-A03T-P025 are listed on our Part Details page. You can also find images and similar parts to SHCM-A03T-P025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHCM-A03T-P025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHCM-A03T-P025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHCM-A03T-P025 fall under?
The SHCM-A03T-P025 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SHCM-A03T-P025 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHCM-A03T-P025 you can contact the distributor directly for product support, shipping queries etc.
Is the SHCM-A03T-P025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHCM-A03T-P025 have stock available?
Authorised distributors including RS, TTI Europe, Farnell and Newark Electronics have stock available or on a lead time for SHCM-A03T-P025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHCM-A03T-P025 often in real-time on the comparison pages.
What if I can't find stock of SHCM-A03T-P025?
You can fill out our help required form which you can use to request a quote for SHCM-A03T-P025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.