Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Connector, Cord, 0.38 to 0.44 in., Straight Male, Aluminum, Blue, UL 94-V2 | Hubbell Wiring Device-Kellems SHC1012 | RS Americas |
Straight Male Machined Aluminum Cord Connector, Diameter Range 0.38" - 0.44", Hub Size 0.375", Operating Temp -34 To +107 Degress C, Color Code-Blue, Ul Listed Csa Certified Rohs Compliant: Yes |Hubbell Wiring Devices SHC1012 | Newark Electronics |
Connector, Cord | Carlton-Bates |
Hubbell | Sager |
Where can I find additional details, specifications and documents for a SHC1012?
Additional datasheets, footprints and schematics for SHC1012 are listed on our Part Details page. You can also find images and similar parts to SHC1012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHC1012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHC1012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHC1012 fall under?
The SHC1012 is listed under Cable, Wire & Cable Assemblies > More Cable, Wire & Assemblies.
Can I view similar or alternative parts?
You can view similar parts to SHC1012 when available in the More Cable, Wire & Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHC1012 you can contact the distributor directly for product support, shipping queries etc.
Is the SHC1012 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SHC1012 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for SHC1012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHC1012 often in real-time on the comparison pages.
What if I can't find stock of SHC1012?
You can fill out our help required form which you can use to request a quote for SHC1012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.