Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 3.4A |
Drain Source Voltage Vds | 80V |
On Resistance Rds(on) | 0.09ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOP |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual N-Channel 80 V 130 mOhm 2 W Surface Mount Power Mosfet - SOP-8 | Future Electronics |
Transistor MOSFET Array Dual N-CH 80V 3.4A 8-Pin SOP Emboss T/R | Avnet America |
MOSFET, DUAL N-CH, 80V, SOP | Farnell |
Where can I find additional details, specifications and documents for a SH8K41GZETB?
Additional datasheets, footprints and schematics for SH8K41GZETB are listed on our Part Details page. You can also find images and similar parts to SH8K41GZETB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SH8K41GZETB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SH8K41GZETB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SH8K41GZETB fall under?
The SH8K41GZETB is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SH8K41GZETB when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SH8K41GZETB you can contact the distributor directly for product support, shipping queries etc.
Is the SH8K41GZETB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SH8K41GZETB have stock available?
Authorised distributors including Future Electronics, CoreStaff, Chip One Stop, Avnet America and Farnell have stock available or on a lead time for SH8K41GZETB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SH8K41GZETB often in real-time on the comparison pages.
What if I can't find stock of SH8K41GZETB?
You can fill out our help required form which you can use to request a quote for SH8K41GZETB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.