Status: | Unknown |
---|---|
Series: | M23 Hybrid Series |
RoHS: | Unknown |
No distributors results available
Product Range | M23 Hybrid Series |
---|---|
Circular Connector Shell Style | Flange Mount Receptacle |
No. of Contacts | 13Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | - |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | Flange Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Gender | Receptacle |
No. of Positions | 13Ways |
Where can I find additional details, specifications and documents for a SH-8EPS48AWA00S?
Additional datasheets, footprints and schematics for SH-8EPS48AWA00S are listed on our Part Details page. You can also find images and similar parts to SH-8EPS48AWA00S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SH-8EPS48AWA00S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SH-8EPS48AWA00S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SH-8EPS48AWA00S fall under?
The SH-8EPS48AWA00S is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to SH-8EPS48AWA00S when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SH-8EPS48AWA00S you can contact the distributor directly for product support, shipping queries etc.
Is the SH-8EPS48AWA00S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SH-8EPS48AWA00S have stock available?
There is no stock from authorised distributors for SH-8EPS48AWA00S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SH-8EPS48AWA00S often in real-time on the comparison pages.
What if I can't find stock of SH-8EPS48AWA00S?
You can fill out our help required form which you can use to request a quote for SH-8EPS48AWA00S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.