Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$195.85
Distributor | Stock | ||
---|---|---|---|
Newark
from US$195.85
|
No stock
|
Buy Now |
External Width - Metric | 445mm |
---|---|
External Depth - Metric | 787mm |
For Use With | Two pairs of panel mounting rails |
External Width - Imperial | 17.5" |
External Depth - Imperial | 31" |
RoHS Compliant | Yes |
Ventilated Shelf, 1.718In, Steel | Newark Electronics |
Where can I find additional details, specifications and documents for a SH-8190?
Additional datasheets, footprints and schematics for SH-8190 are listed on our Part Details page. You can also find images and similar parts to SH-8190 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SH-8190 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SH-8190 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SH-8190 fall under?
The SH-8190 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Rack Shelves.
Can I view similar or alternative parts?
You can view similar parts to SH-8190 when available in the Rack Shelves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SH-8190 you can contact the distributor directly for product support, shipping queries etc.
Is the SH-8190 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SH-8190 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SH-8190.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SH-8190 often in real-time on the comparison pages.
What if I can't find stock of SH-8190?
You can fill out our help required form which you can use to request a quote for SH-8190 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.