Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Rack U Height | 2U |
---|---|
External Width - Metric | 483mm |
External Depth - Metric | 914mm |
For Use With | Portable Cabinet Showcase |
External Width - Imperial | 19" |
External Depth - Imperial | 36" |
RoHS Compliant | Yes |
Adjustable Double Rack Shelf, 2U, Steel | Newark Electronics |
Shelf, Steel, 16 ga., 19.312 in., 24 in., Black Textured | Bud Industries SH-8096 | RS Americas |
SHELF_ ADJUSTABLE 24-36 DEEP | Relay Specialties |
Where can I find additional details, specifications and documents for a SH-8096?
Additional datasheets, footprints and schematics for SH-8096 are listed on our Part Details page. You can also find images and similar parts to SH-8096 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SH-8096 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SH-8096 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SH-8096 fall under?
The SH-8096 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Rack Shelves.
Can I view similar or alternative parts?
You can view similar parts to SH-8096 when available in the Rack Shelves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SH-8096 you can contact the distributor directly for product support, shipping queries etc.
Is the SH-8096 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SH-8096 have stock available?
Authorised distributors including Newark Electronics, Sager, RS Americas and Relay Specialties have stock available or on a lead time for SH-8096.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SH-8096 often in real-time on the comparison pages.
What if I can't find stock of SH-8096?
You can fill out our help required form which you can use to request a quote for SH-8096 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.