Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Spring Loaded Probe |
---|---|
Connector Tip Style | Waffle |
Current Rating | 39A |
Overall Length | 36.07mm |
Spring Force Initial | 7.2oz |
Spring Force Working Travel | 18.7oz |
Centerline Spacing | 4.75mm |
Where can I find additional details, specifications and documents for a SH5H18.7G?
Additional datasheets, footprints and schematics for SH5H18.7G are listed on our Part Details page. You can also find images and similar parts to SH5H18.7G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SH5H18.7G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SH5H18.7G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SH5H18.7G fall under?
The SH5H18.7G is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to SH5H18.7G when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SH5H18.7G you can contact the distributor directly for product support, shipping queries etc.
Is the SH5H18.7G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SH5H18.7G have stock available?
Authorised distributors including RS Americas and TTI Europe have stock available or on a lead time for SH5H18.7G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SH5H18.7G often in real-time on the comparison pages.
What if I can't find stock of SH5H18.7G?
You can fill out our help required form which you can use to request a quote for SH5H18.7G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.