SH5047R00JS03 Resistors by Vishay Intertechnology

RESISTOR 50W 5% 47R

Status: Unknown
Series: SH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.15

Distributor Stock
Logo for Farnell
Farnell
from US$6.14
36
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.15
36
in stock
Buy Now
Logo for element14
element14
from US$6.33
36
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$5.28
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 47ohm
Product Range SH Series
Power Rating 50W
Resistance Tolerance ± 5%
Resistor Terminals Solder Lug
Voltage Rating 1.285kV
Resistor Element Material Wirewound
Temperature Coefficient ± 50ppm/°C
External Depth 15mm
External Length / Height 50mm
External Width 15.5mm
Fixing Centres LxW 39.7x21.4
Full Power Rating Temperature 25°C
Insulation Resistance 30000mohm
No. of Pins 2Pins
Operating Temperature Max 200°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +200°C
Resistor Mounting Panel
Temperature Coeff. + 50ppm/°C
Temperature Coeff. - 50ppm/°C
Tolerance + 5%
Tolerance - 5%
Voltage Rating VAC 1285V

Alternative Descriptions

Through Hole Wirewound Resistor, Sh Series, 47 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant: Yes |Vishay SH5047R00JS03 | Newark Electronics
RESISTOR, 50W 5% 47R | element14
Resistor, 47 Ohm, ± 5%, 50 W, Wirewound, High Power, Solder Lug | Avnet America
Resistor, 47 Ohm, � 5%, 50 W, Wirewound, High Power, Solder Lug | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SH5047R00JS03?

Additional datasheets, footprints and schematics for SH5047R00JS03 are listed on our Part Details page. You can also find images and similar parts to SH5047R00JS03 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SH5047R00JS03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SH5047R00JS03 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SH5047R00JS03 fall under?

The SH5047R00JS03 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to SH5047R00JS03 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SH5047R00JS03 you can contact the distributor directly for product support, shipping queries etc.

Is the SH5047R00JS03 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SH5047R00JS03 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for SH5047R00JS03.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SH5047R00JS03 often in real-time on the comparison pages.

What if I can't find stock of SH5047R00JS03?

You can fill out our help required form which you can use to request a quote for SH5047R00JS03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay