Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$124.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$153.00
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$127.30
|
10
in stock
|
Buy Now | |
element14
from US$144.66
|
10
in stock
|
Buy Now | |
Sager
from US$124.45
|
10
in stock
|
Buy Now | |
RS Americas
from US$154.19
|
1
in stock
|
Buy Now | |
Future Electronics
from US$151.49
|
-
|
Buy Now | |
Relay Specialties
from US$126.94
|
-
|
Buy Now |
Rack U Height | 2U |
---|---|
External Width - Metric | 455mm |
External Depth - Metric | 673mm |
For Use With | 19" Cabinet Racks |
External Width - Imperial | 17.91" |
External Depth - Imperial | 26.5" |
Product Range | - |
Sliding Ventilated Shelf, 2U, Steel | Newark Electronics |
SLIDING VENTILATED SHELF, 2U, STEEL | element14 |
Shelf, Sliding, 17 in., 26.50 in., Ventilated, Steel, 16 ga., Smooth Black | Bud Industries SH-2394 | RS Americas |
Rack Shelf, Sliding, Vented, Steel, 2U, 455 mm, 673 mm, 19",https://www.futureelectronics.com/p/3104385?utm_source=oemsecrets&utm_medium=aggregator&utm_content=nostock" | Future Electronics |
SLIDING SHELF_VENT17X26.5 | Relay Specialties |
Where can I find additional details, specifications and documents for a SH-2394?
Additional datasheets, footprints and schematics for SH-2394 are listed on our Part Details page. You can also find images and similar parts to SH-2394 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SH-2394 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SH-2394 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SH-2394 fall under?
The SH-2394 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to SH-2394 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SH-2394 you can contact the distributor directly for product support, shipping queries etc.
Is the SH-2394 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SH-2394 have stock available?
Authorised distributors including Newark Electronics, element14, Sager, Farnell and RS Americas have stock available or on a lead time for SH-2394.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SH-2394 often in real-time on the comparison pages.
What if I can't find stock of SH-2394?
You can fill out our help required form which you can use to request a quote for SH-2394 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.