Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$117.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$141.53
|
No stock
|
Buy Now | |
Sager
from US$133.67
|
85
in stock
|
Buy Now | |
RS Americas
from US$142.86
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$132.17
|
-
|
Buy Now | |
Future Electronics
from US$140.36
|
-
|
Buy Now | |
element14
from US$134.06
|
-
|
Buy Now | |
Relay Specialties
from US$117.61
|
-
|
Buy Now |
Rack U Height | 2U |
---|---|
External Width - Metric | 455mm |
External Depth - Metric | 540mm |
For Use With | 19" Cabinet Racks |
External Width - Imperial | 17.91" |
External Depth - Imperial | 21.25" |
Product Range | - |
Shelf, Sliding, 17 in., 21.25 in., Ventilated, Steel, 16 ga., Smooth Black | Bud Industries SH-2393 | RS Americas |
Sliding Ventilated Shelf, 2U, Steel | Newark Electronics |
Ventilated Sliding Shelf 17x21.25 | Future Electronics |
SLIDING VENTILATED SHELF, 2U, STEEL | element14 |
SLIDING SHELF_VENT 17x21.25 | Relay Specialties |
Where can I find additional details, specifications and documents for a SH-2393?
Additional datasheets, footprints and schematics for SH-2393 are listed on our Part Details page. You can also find images and similar parts to SH-2393 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SH-2393 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SH-2393 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SH-2393 fall under?
The SH-2393 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to SH-2393 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SH-2393 you can contact the distributor directly for product support, shipping queries etc.
Is the SH-2393 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SH-2393 have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for SH-2393.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SH-2393 often in real-time on the comparison pages.
What if I can't find stock of SH-2393?
You can fill out our help required form which you can use to request a quote for SH-2393 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.