Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$122.60
Rack U Height | 2U |
---|---|
External Width - Metric | 455mm |
External Depth - Metric | 673mm |
For Use With | 14" Cabinet Racks |
External Width - Imperial | 17.91" |
External Depth - Imperial | 26.5" |
Product Range | - |
Sliding Shelf, 2U, Steel | Newark Electronics |
Shelf, Sliding, 17 in., 26.5 in., Non-Ventilated, Steel, 16 ga. | Bud Industries SH-2390 | RS Americas |
SLIDING SHELF_SOLID 17x6.5 | Relay Specialties |
SLIDING SHELF, 2U, STEEL | Farnell |
Where can I find additional details, specifications and documents for a SH-2390?
Additional datasheets, footprints and schematics for SH-2390 are listed on our Part Details page. You can also find images and similar parts to SH-2390 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SH-2390 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SH-2390 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SH-2390 fall under?
The SH-2390 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to SH-2390 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SH-2390 you can contact the distributor directly for product support, shipping queries etc.
Is the SH-2390 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SH-2390 have stock available?
Authorised distributors including Newark Electronics, Sager, RS Americas, element14 and Relay Specialties have stock available or on a lead time for SH-2390.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SH-2390 often in real-time on the comparison pages.
What if I can't find stock of SH-2390?
You can fill out our help required form which you can use to request a quote for SH-2390 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.