Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | IEC 60320 C13 |
---|---|
Connector Type B | IEC 60320 C14 |
Cable Length - Metric | 5m |
Current Rating | - |
Voltage Rating | - |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 16.4ft |
SVHC | No SVHC (07-Jul-2017) |
Cable Assembly Type | Power |
Cable Length | 5m |
Colour | Black |
Lead Length | 5m |
Power Cord Connector A | IEC 60320 C13 |
Power Cord Connector B | IEC 60320 C14 |
Voltage Rating VAC | 250V |
Power Lead, Power Cord, 5M, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a SH14786?
Additional datasheets, footprints and schematics for SH14786 are listed on our Part Details page. You can also find images and similar parts to SH14786 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SH14786 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SH14786 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SH14786 fall under?
The SH14786 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to SH14786 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SH14786 you can contact the distributor directly for product support, shipping queries etc.
Is the SH14786 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SH14786 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SH14786.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SH14786 often in real-time on the comparison pages.
What if I can't find stock of SH14786?
You can fill out our help required form which you can use to request a quote for SH14786 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.