Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Nylon (Polyamide) |
---|---|
Thread Size - Metric | M5 |
Standoff Type | Hex Male-Female |
Body Length | 50mm |
Overall Length | 58mm |
External Width | 12mm |
RoHS Compliant | Yes |
M5 Female/Male 12mm Hex Width, 50mm Length Nylon Standoff | Davies Molding SH1006-G | RS Americas |
Standoff, Hex Male-Female, 58Mm, M5 | Newark Electronics |
Where can I find additional details, specifications and documents for a SH1006-G?
Additional datasheets, footprints and schematics for SH1006-G are listed on our Part Details page. You can also find images and similar parts to SH1006-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SH1006-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SH1006-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SH1006-G fall under?
The SH1006-G is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Standoffs.
Can I view similar or alternative parts?
You can view similar parts to SH1006-G when available in the Standoffs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SH1006-G you can contact the distributor directly for product support, shipping queries etc.
Is the SH1006-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SH1006-G have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for SH1006-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SH1006-G often in real-time on the comparison pages.
What if I can't find stock of SH1006-G?
You can fill out our help required form which you can use to request a quote for SH1006-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.