Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Nylon (Polyamide) |
---|---|
Thread Size - Metric | M3 |
Standoff Type | Hex Female-Female |
Overall Length | 40mm |
External Width | 8mm |
RoHS Compliant | Yes |
M3 Female/Female 8mm Hex Width, 40mm Length Nylon Standoff | Davies Molding SH1001-G | RS Americas |
Standoff, Hex Female-Female, 40Mm, M3 | Newark Electronics |
Where can I find additional details, specifications and documents for a SH1001-G?
Additional datasheets, footprints and schematics for SH1001-G are listed on our Part Details page. You can also find images and similar parts to SH1001-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SH1001-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SH1001-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SH1001-G fall under?
The SH1001-G is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Standoffs.
Can I view similar or alternative parts?
You can view similar parts to SH1001-G when available in the Standoffs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SH1001-G you can contact the distributor directly for product support, shipping queries etc.
Is the SH1001-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SH1001-G have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for SH1001-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SH1001-G often in real-time on the comparison pages.
What if I can't find stock of SH1001-G?
You can fill out our help required form which you can use to request a quote for SH1001-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.