Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 8Contacts |
---|---|
Gender | Plug |
Connector Mounting | Panel Mount |
Contact Termination | Solder |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Colour | Nickel |
Connector Colour | Natural |
Connector Type | DIN Audio |
PLUG, DIN, PANEL, 8WAY | element14 |
Connector: M16 | Transfer Multisort Elektronik |
Industrial Circular, Panel, Rcpt, 8Pos | Newark Electronics |
Connector, Circular DIN, Male Receptacle, Solder Term, W/Lock Ring, Rear Mount, IP40 | Lumberg SGV 81 | RS Americas |
Where can I find additional details, specifications and documents for a SGV 81?
Additional datasheets, footprints and schematics for SGV 81 are listed on our Part Details page. You can also find images and similar parts to SGV 81 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SGV 81 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SGV 81 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SGV 81 fall under?
The SGV 81 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to SGV 81 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SGV 81 you can contact the distributor directly for product support, shipping queries etc.
Is the SGV 81 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SGV 81 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for SGV 81.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SGV 81 often in real-time on the comparison pages.
What if I can't find stock of SGV 81?
You can fill out our help required form which you can use to request a quote for SGV 81 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.